Rollei logo

Rollei C5i tripod Universal 3 leg(s) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7158
Info modified on:
14 Mar 2024, 18:41:53
Short summary description Rollei C5i tripod Universal 3 leg(s) Black:

Rollei C5i, 3 leg(s), Black, 159 cm, 1.31 kg

Long summary description Rollei C5i tripod Universal 3 leg(s) Black:

Rollei C5i. Maximum weight capacity: 8 kg, Number of legs: 3 leg(s). Height (max): 159 cm, Height (min): 21.5 cm, Weight: 1.31 kg. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.