ROCCAT Kanga XXL, Black, Monochromatic, Fiber, Non-slip base, Gaming mouse pad
ROCCAT Kanga XXL. Width: 850 mm, Depth: 330 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Fiber, Non-slip base, Gaming mouse pad