ROCCAT Ryos MK Glow keyboard Gaming USB Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17345
Info modified on:
01 Jun 2022, 15:49:27
Short summary description ROCCAT Ryos MK Glow keyboard Gaming USB Italian Black:

ROCCAT Ryos MK Glow, Full-size (100%), Wired, USB, Black

Long summary description ROCCAT Ryos MK Glow keyboard Gaming USB Italian Black:

ROCCAT Ryos MK Glow. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 113. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.