Ricoh logo

Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116792
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4:

Ricoh Aficio GX e2600, Colour, 3600 x 1200 DPI, A4, 10000 pages per month, 29 ppm

Long summary description Ricoh Aficio GX e2600 inkjet printer Colour 3600 x 1200 DPI A4:

Ricoh Aficio GX e2600. Colour, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.