Rico Design 99001.78.19, Gift wrap bag, Pink, Red, Image, Paper, White, 180 mm
Rico Design 99001.78.19. Product type: Gift wrap bag, Product colour: Pink, Red, Surface coloration: Image. Width: 180 mm, Height: 210 mm. Number of products included: 2 pc(s)