Rexel logo

Rexel Cutting Mat For A525 Pro

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45128
Info modified on:
20 Jan 2025, 09:44:39
Short summary description Rexel Cutting Mat For A525 Pro:

Rexel Cutting Mat For A525 Pro, Mat, Green, Grey, SmartCut A525 Pro, 41 g, 32 mm, 3 mm

Long summary description Rexel Cutting Mat For A525 Pro:

Rexel Cutting Mat For A525 Pro. Type: Mat, Product colour: Green, Grey, Compatibility: SmartCut A525 Pro. Weight: 41 g. Package width: 32 mm, Package depth: 3 mm, Package height: 582 mm. Country of origin: China. Document size: A3

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.