Renewd logo

Renewd iPad 6 WiFi Space Gray 32GB

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35207
Info modified on:
02 Apr 2024, 14:54:30
Bullet Points Renewd iPad 6 WiFi Space Gray 32GB:
  • - 100% Functional Devices
  • - Tested on +80 Functional Points
  • - Warranty Included
  • - Free Pick-Up and Return
Long product name Renewd iPad 6 WiFi Space Gray 32GB:

iPad 6 WiFi Space Gray 32GB

Renewd iPad 6 WiFi Space Gray 32GB:

Renewd® iPad
Renewd® is the best sustainable alternative for your new iPad. The Renewd® iPad is a certified pre-owned device that is living a second life in its best shape!
What makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested cleaned by certified professionals using the official software.

In this way, Renewd® ensures that each iPad is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® tablet, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!

All Renewd® tablets are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.

Our commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification, from RCube and DEKRA, and EcoVadis.

All Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned iPad with noticeable traces of use, a warranty card and a charging cable.

Our commitment to sustainability ensures that all Renewd® devices are safe and reliable while reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.

Join us in making a difference by choosing Renewd® for your next electronic device!

Please, note that this is a second-hand device and may contain traces of use.

Renewd® in short:
• Greener & Affordable
• 100% Functional Devices
• The strictest control on the market
• Fully in line with the manufacturer
• Free Pick-Up & Return Service

Short summary description Renewd iPad 6 WiFi Space Gray 32GB:

Renewd iPad 6 WiFi Space Gray 32GB, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS 11, 469 g, Grey

Long summary description Renewd iPad 6 WiFi Space Gray 32GB:

Renewd iPad 6 WiFi Space Gray 32GB. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A10. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 469 g. Operating system installed: iOS 11. Product colour: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.