Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 19" Outseam
- - Just above knee length
- - Performance fit
- - Brushed interior waistband
- - Slick lycra fly
- - Back pocket with snap closure
- - Elastic kep loop
- - Locking silicone drawcord
- - Woven labels
- - Garment washed for extra softness
- - Fabric: Vintage Stretch / 53% Cotton, 39% Polyester, 8% Elastane
Long product name Reef Magical Bermuda shorts Male Grey
:
Magical boardshorts, 34
The long product name of Reef Magical Bermuda shorts Male Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Magical boardshorts, 34
More>>>
Short summary description Reef Magical Bermuda shorts Male Grey:
This short summary of the Reef Magical Bermuda shorts Male Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Reef Magical, Bermuda shorts, Male, Adult, Grey, Pattern, 1 pockets
Long summary description Reef Magical Bermuda shorts Male Grey:
This is an auto-generated long summary of Reef Magical Bermuda shorts Male Grey based on the first three specs of the first five spec groups.
Reef Magical. Pants/Shorts type: Bermuda shorts, Gender: Male, Consumer life stage: Adult. Material: Cotton, Elastane, Polyester, Material description (name, %): Spandex 8%, Cotton 53, Polyester 39