Ranex logo

Ranex 6000.642 LED desk lamp

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81364
Info modified on:
14 Mar 2024, 19:12:06
End of life date:
01 Apr 2019
Short summary description Ranex 6000.642 LED desk lamp:

Ranex 6000.642 LED desk lamp, Grey, Silver, Metal, Plastic, Children's room, Living room, Modern, IP20, III

Long summary description Ranex 6000.642 LED desk lamp:

Ranex 6000.642 LED desk lamp. Product colour: Grey, Silver, Material: Metal, Plastic, Suitable location: Children's room, Living room. Number of bulbs: 1 bulb(s), Bulb power: 2.5 W, Bulb type: LED. Cord length: 1.75 m. Power plug type: Type C. Weight: 470 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.