Ranex 5000.316 Floodlight With Move. Detector, Black, Aluminium, IP44, R7s, 1 bulb(s), 24 W
Ranex 5000.316 Floodlight With Move. Detector. Product colour: Black, Housing material: Aluminium, International Protection (IP) code: IP44. Fitting/cap type: R7s, Number of bulbs: 1 bulb(s), Bulb power: 24 W. Power source type: AC. Width: 240 mm, Height: 192 mm, Weight: 1.33 kg. Package width: 252 mm, Package height: 197 mm, Package weight: 1.34 kg