QNAP logo

QNAP TVS-471 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 16 TB HDD QNAP Turbo System Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22737
Info modified on:
06 Aug 2024, 10:03:07
Short summary description QNAP TVS-471 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 16 TB HDD QNAP Turbo System Black:

QNAP TVS-471, NAS, Tower, Intel® Core™ i3, i3-4150, 4 GB, DDR3

Long summary description QNAP TVS-471 NAS Tower Intel® Core™ i3 i3-4150 4 GB DDR3 16 TB HDD QNAP Turbo System Black:

QNAP TVS-471. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-4150, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.