QNAP logo

QNAP TS-EC1080 Pro NAS Tower Intel® Xeon® E3 V3 Family E3-1245V3 2 GB DDR3 30 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7469
Info modified on:
07 Mar 2024, 15:34:52
Long product name QNAP TS-EC1080 Pro NAS Tower Intel® Xeon® E3 V3 Family E3-1245V3 2 GB DDR3 30 TB HDD QNAP Turbo System Black:

TS-EC1080 Pro, Intel Xeon E3-1245 v3, 3.4GHz, Quad-Core, 2GB DDR3, 512MB Flash, 10x 2.5/3.5", 10GbE-Ready, 4x RJ-45, 3x USB 3.0, 6x USB 2.0 + 10x ST3000NC000

QNAP TS-EC1080 Pro NAS Tower Intel® Xeon® E3 V3 Family E3-1245V3 2 GB DDR3 30 TB HDD QNAP Turbo System Black:

Simple, Secure, Scalable and Reliable Storage

QNAP TS-EC1080 Pro, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TS-EC1080 Pro is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

- 2,000+ MB/s throughput and 223,000+ IOPS
- Two internal cache ports and up to 4 SSDs for caching
- Scalable design, up to 250TB raw capacity
- Virtualization-ready, centralized data storage, backup, sharing and disaster recovery

QTS - Simple and efficient

Thanks to QTS’s intuitive user interface, system operations of the TS-EC1080 Pro are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.

Breakthrough performance

The TS-EC1080 Pro supports 6Gbps hard drives driving over 2,000 MB/s throughput and 223,000 IOPS. Featuring with Intel Xeon E3 v3 Quad-Core Processor and 2GB DDR3 ECC RAM, the TS-EC1080 Pro greatly enhances efficiency of CPU-consuming tasks and serves more concurrent tasks at the same time.

Internal cache port for IO acceleration

The TS-EC1080 Pro supports two on-board mSATA internal cache ports, and up to 4 SSDs can be used for caching. By installing mSATA flash modules (optional purchase), the IOPS performance of storage volumes can remarkably boost. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.

10GbE ready

The TS-EC1080 Pro offers four inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed network by installing 10GbE network adapter. The 10GbE-ready TS-EC1080 Pro delivers lightening data throughput. Coupled with the support for large storage capacity, the TS-EC1080 Pro is perfect for data centers to storage big data and excel in fast data transmission, and for editing large size videos on-the-fly without transferring the videos between the TS-EC1080 Pro and desktop computers.

Seamless capacity expansion

The TS-EC1080 Pro supports online capacity expansion by cascading multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be gradually expanded to 250TB. It is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage, to name few.

Powerful QNAP flexible volume

QNAP flexible volume provides a more secure and flexible way to store the NAS data. This next generation volume offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volume with space reclaim, block-level iSCSI LUN, and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage which simplifies the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

Cross-platform file sharing, centralized data storage

The TS-EC1080 Pro supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, Linux/UNIX networks. Data, logs and ISO image of CDs and DVDs can be centralized store in the NAS and protected by integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP service.

Well-rounded backup solutions to secure data

The TS-EC1080 Pro offers well-rounded backup solutions as a reliable backup center. QNAP NetBak Replicator supports scheduled and real-time data backup on Windows OS. Mac Time Machine is also supported to provide Mac OS X users with an effortless solution to back up data to the TS-EC1080 Pro.

Disaster recovery solutions brings peace of mind

The TS-EC1080 Pro offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TS-EC1080 Pro also supports rsync protocol to back up data to another remote server on scheduling basis. Besides, data can be backed up to cloud storage, such as Amazon S3, Amazon Glacier, Microsoft Azure, ElephantDrive, Symform, Dropbox and Google Drive, and restored to the TS-EC1080 Pro anytime.

Run multiple OS’ on the TS-EC1080 Pro

The Virtualization Station transforms the TS-EC1080 Pro into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform supporting multiple operating systems, fast virtual machine creation, virtual machine import/export, snapshot, and enables desktop operations on web browser. With the easy-to-use interface, you can centrally manage all virtual machines created on the TS-EC1080 Pro with least efforts. Furthermore, you can download VMs on demand from the online VM markets and import them to TS-EC1080 Pro to use directly without any complex procedure.

Optimize IT assets management with the IT Management Station

The IT Management Station, powered by Mandriva Pulse, provides a flexible IT system management solution for managing multi-OS and multi-site IT assets for businesses of all sizes. By installing the IT Management Station on the TS-EC1080 Pro, you can centrally manage multiple IT resources with numerous business applications including comprehensive inventory, centralized software deployment & updates, imaging, remote management & support, backup & restore, and more tasks with greater flexibility and productivity.

File synchronization across multiple devices

The Qsync utility turns your TS-EC1080 Pro into a safe data center for file synchronization with large storage capacity. Any file uploaded to the TS-EC1080 Pro will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Comprehensive surveillance solution with 24/7 security

The TS-EC1080 Pro Surveillance Station is a professional surveillance solution with a wide range of over 2,600 compatible IP camera models and expandable IP camera channel licenses. It supports real-time monitoring, video and audio recording and playback with flexible options to customize. You can also install the VMobile app on your iOS or Android mobile devices to manage the monitoring channels anytime and anywhere, and safeguard your office environment.

Short summary description QNAP TS-EC1080 Pro NAS Tower Intel® Xeon® E3 V3 Family E3-1245V3 2 GB DDR3 30 TB HDD QNAP Turbo System Black:

QNAP TS-EC1080 Pro, NAS, Tower, Intel® Xeon® E3 V3 Family, E3-1245V3, 2 GB, DDR3

Long summary description QNAP TS-EC1080 Pro NAS Tower Intel® Xeon® E3 V3 Family E3-1245V3 2 GB DDR3 30 TB HDD QNAP Turbo System Black:

QNAP TS-EC1080 Pro. Type: NAS. Chassis type: Tower. Device class: Large Enterprise Business. Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1245V3, Processor frequency: 3.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 30 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.