QNAP logo

QNAP TS-639 Pro Turbo NAS Tower 1 GB DDR2 0 TB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109741
Info modified on:
21 Oct 2022, 10:32:10
Short summary description QNAP TS-639 Pro Turbo NAS Tower 1 GB DDR2 0 TB:

QNAP TS-639 Pro Turbo NAS, Tower, 1 GB, DDR2, 0 TB

Long summary description QNAP TS-639 Pro Turbo NAS Tower 1 GB DDR2 0 TB:

QNAP TS-639 Pro Turbo NAS. Chassis type: Tower. Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.