QNAP logo

QNAP TS-469 PRO Tower Intel Atom® 1 GB DDR2 Linux Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26947
Info modified on:
31 Mar 2024, 19:28:27
Short summary description QNAP TS-469 PRO Tower Intel Atom® 1 GB DDR2 Linux Black:

QNAP TS-469 PRO, Tower, Intel Atom®, 1 GB, DDR2, Linux, Black

Long summary description QNAP TS-469 PRO Tower Intel Atom® 1 GB DDR2 Linux Black:

QNAP TS-469 PRO. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 2.13 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.