QNAP logo

QNAP TS-459 Pro II 8TB Tower Intel Atom® D525 1 GB DDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39696
Info modified on:
14 Mar 2024, 19:42:23
Short summary description QNAP TS-459 Pro II 8TB Tower Intel Atom® D525 1 GB DDR3:

QNAP TS-459 Pro II 8TB, Tower, Intel Atom®, D525, 1 GB, DDR3, 8 TB

Long summary description QNAP TS-459 Pro II 8TB Tower Intel Atom® D525 1 GB DDR3:

QNAP TS-459 Pro II 8TB. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.