QNAP logo

QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 4 GB DDR4 0 TB QNAP QTS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145847
Info modified on:
12 Mar 2024, 22:02:20
End of life date:
30 Aug 2022
Short summary description QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 4 GB DDR4 0 TB QNAP QTS Black:

QNAP TS-451D2, NAS, Tower, Intel® Celeron®, J4025, 4 GB, DDR4

Long summary description QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 4 GB DDR4 0 TB QNAP QTS Black:

QNAP TS-451D2. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J4025, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 0 TB. Operating system installed: QNAP QTS

Reasons to buy
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.