QNAP logo

QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 2 GB DDR4 8 TB HDD Embedded LINUX Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17956
Info modified on:
12 Mar 2024, 22:02:33
Short summary description QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 2 GB DDR4 8 TB HDD Embedded LINUX Black:

QNAP TS-451D2, NAS, Tower, Intel® Celeron®, J4025, 2 GB, DDR4

Long summary description QNAP TS-451D2 NAS Tower Intel® Celeron® J4025 2 GB DDR4 8 TB HDD Embedded LINUX Black:

QNAP TS-451D2. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J4025, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Embedded LINUX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.