QNAP logo

QNAP TS-412, 4x 2 TB Tower Marvell 6281 0.25 GB DDR2 8 TB Linux Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17559
Info modified on:
31 Mar 2024, 19:20:30
Short summary description QNAP TS-412, 4x 2 TB Tower Marvell 6281 0.25 GB DDR2 8 TB Linux Black:

QNAP TS-412, 4x 2 TB, Tower, Marvell, 6281, 0.25 GB, DDR2, 8 TB

Long summary description QNAP TS-412, 4x 2 TB Tower Marvell 6281 0.25 GB DDR2 8 TB Linux Black:

QNAP TS-412, 4x 2 TB. Chassis type: Tower. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB. Operating system installed: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.