QNAP logo

QNAP TS-231P NAS Tower Annapurna Labs AL212 1 GB DDR3 16 TB HDD QNAP Turbo System White

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12390
Info modified on:
04 Sept 2024, 16:44:47
Short summary description QNAP TS-231P NAS Tower Annapurna Labs AL212 1 GB DDR3 16 TB HDD QNAP Turbo System White:

QNAP TS-231P, NAS, Tower, Annapurna Labs, AL212, 1 GB, DDR3

Long summary description QNAP TS-231P NAS Tower Annapurna Labs AL212 1 GB DDR3 16 TB HDD QNAP Turbo System White:

QNAP TS-231P. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.7 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.