QNAP logo

QNAP TS-1079 Pro-E10G SSD 4.8TB Intel® Core™ i3 i3-2120 2 GB DDR3 Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15882
Info modified on:
23 Jul 2024, 21:45:31
Short summary description QNAP TS-1079 Pro-E10G SSD 4.8TB Intel® Core™ i3 i3-2120 2 GB DDR3 Black:

QNAP TS-1079 Pro-E10G SSD 4.8TB, Intel® Core™ i3, i3-2120, 2 GB, DDR3, 4.8 TB, Black

Long summary description QNAP TS-1079 Pro-E10G SSD 4.8TB Intel® Core™ i3 i3-2120 2 GB DDR3 Black:

QNAP TS-1079 Pro-E10G SSD 4.8TB. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 4.8 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.