location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess Classic Tower Coffeemaker Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Tower Coffeemaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242136
Category:
Machine used to make coffee.
Coffee Makers Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Princess Classic Tower Coffeemaker Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker
  • - 8 cups
  • - 850 W
  • - Stainless steel
Long product name Princess Classic Tower Coffeemaker Drip coffee maker :
The long product name of Princess Classic Tower Coffeemaker Drip coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Tower Coffeemaker
More>>>
Princess Classic Tower Coffeemaker Drip coffee maker:
The official description of Princess Classic Tower Coffeemaker Drip coffee maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete coffee maker for 8 cups in attractive buffed stainless steel. Equipped with a swing-out filter with drip control, water level increments, on/off switch with indication light and cord storage. The hot plate has a non-stick layer, for easy cleaning.

Short summary description Princess Classic Tower Coffeemaker Drip coffee maker:
This short summary of the Princess Classic Tower Coffeemaker Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Princess Classic Tower Coffeemaker, Drip coffee maker, 850 W, Stainless steel

Long summary description Princess Classic Tower Coffeemaker Drip coffee maker:
This is an auto-generated long summary of Princess Classic Tower Coffeemaker Drip coffee maker based on the first three specs of the first five spec groups.

Princess Classic Tower Coffeemaker. Product type: Drip coffee maker, Capacity in cups: 8 cups. Power: 850 W. Product colour: Stainless steel

Performance
Capacity in cups *
8 cups
Product type *
Drip coffee maker
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Product colour *
Stainless steel
Cord storage
Yes
Ergonomics
Illuminated on/off switch
Yes
Indication light
Yes
Power
Power *
850 W
Other features
Power requirements
220 - 240 V
Type
Coffee
Filter
swing-out & drip control
Brand Image Product code Product Stock Price from
Princess Silver Espresso & Coffee Centre Espresso machine Princess Silver Espresso & Coffee Centre Espresso machine
(show image)
242152 Silver Espresso & Coffee Centre 0.00
(excl. VAT)
0 (incl. VAT)
Princess Espresso & Coffee Centre Espresso machine Princess Espresso & Coffee Centre Espresso machine
(show image)
242151 Espresso & Coffee Centre 0.00
(excl. VAT)
0 (incl. VAT)
Princess Two Cups Coffeemaker Drip coffee maker Princess Two Cups Coffeemaker Drip coffee maker
(show image)
242192 Two Cups Coffeemaker 0.00
(excl. VAT)
0 (incl. VAT)
Princess Royal Coffee Corner Drip coffee maker Princess Royal Coffee Corner Drip coffee maker
(show image)
242122 Royal Coffee Corner 0.00
(excl. VAT)
0 (incl. VAT)
Princess One Cup Coffeemaker White Drip coffee maker Princess One Cup Coffeemaker White Drip coffee maker
(show image)
242191W One Cup Coffeemaker White 0.00
(excl. VAT)
0 (incl. VAT)
Princess One Cup Coffeemaker Black Drip coffee maker Princess One Cup Coffeemaker Black Drip coffee maker
(show image)
242191BK One Cup Coffeemaker Black 0.00
(excl. VAT)
0 (incl. VAT)
Princess Club Coffee Maker Drip coffee maker Princess Club Coffee Maker Drip coffee maker
(show image)
242116 Club Coffee Maker 0.00
(excl. VAT)
0 (incl. VAT)
Princess Grand Cafe Roma Drip coffee maker Princess Grand Cafe Roma Drip coffee maker
(show image)
242117 Grand Cafe Roma 0.00
(excl. VAT)
0 (incl. VAT)
Princess 242118 Grand Cafe Milano Princess 242118 Grand Cafe Milano
(show image)
01.242118.01.001 242118 Grand Cafe Milano 0.00
(excl. VAT)
0 (incl. VAT)