Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25418277 data-sheets &
28707 brands
– register (free)
Electric Kettles
Princess Classic Tower Kettle 1.0L electric kettle 1 L 1500 W Black, Silver
Princess Classic Tower Kettle 1.0L electric kettle 1 L 1500 W Black, Silver
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Princess
Product name:
Classic Tower Kettle 1.0L
Product code:
232134
Category:
Electric Kettles
Icecat Product ID:
325713
Data-sheet quality:
created/standardized by Icecat
Product views:
19266
Info modified on:
07 Mar 2024, 15:34:52
Specs
Similar products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE