Princess logo

Princess Club Toaster 2 slice(s) 800 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Princess Club Toaster 2 slice(s) 800 W White:

Princess Club Toaster, 2 slice(s), White, 800 W, 230 V

Long summary description Princess Club Toaster 2 slice(s) 800 W White:

Princess Club Toaster. Number of slices: 2 slice(s), Product colour: White. Power: 800 W, Power requirements: 230 V

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.