Princess logo

Princess 282605 Ice cream maker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238871
Info modified on:
01 Jul 2024, 14:52:32
Short summary description Princess 282605 Ice cream maker:

Princess 282605 Ice cream maker, Compressor ice cream maker, 1.5 L, 1 bowls, Black, Stainless steel, 20 min, LCD

Long summary description Princess 282605 Ice cream maker:

Princess 282605 Ice cream maker. Product type: Compressor ice cream maker, Bowl capacity: 1.5 L, Number of bowls: 1 bowls. Width: 201 mm, Depth: 201 mm, Height: 234 mm. Power: 12 W, AC input voltage: 220-240 V. Country of origin: China. Package width: 207 mm, Package depth: 207 mm, Package height: 265 mm

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.