Princess logo

Princess 01.132397.01.001 Waffle Iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70541
Info modified on:
31 Oct 2024, 16:17:30
Short summary description Princess 01.132397.01.001 Waffle Iron:

Princess 01.132397.01.001 Waffle Iron, 2 waffle(s), Rectangular, Black, Stainless steel, White, 220 °C, 1200 W, 230 V

Long summary description Princess 01.132397.01.001 Waffle Iron:

Princess 01.132397.01.001 Waffle Iron. Number of waffles: 2 waffle(s), Waffle form: Rectangular, Product colour: Black, Stainless steel, White. Power: 1200 W, AC input voltage: 230 V, Power plug type: Type F (CEE 7/4). Plate width: 19.8 cm, Plate depth: 19.8 cm, Weight: 1.94 kg. Package width: 235 mm, Package depth: 140 mm, Package height: 302 mm. Country of origin: China

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.