Princess logo

Princess 132395 Waffle iron

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10822
Info modified on:
31 Oct 2024, 16:17:26
End of life date:
04 Jul 2019
Short summary description Princess 132395 Waffle iron:

Princess 132395 Waffle iron, 2 waffle(s), Rectangular, Black, 19.8 cm, Stainless steel, Stainless steel

Long summary description Princess 132395 Waffle iron:

Princess 132395 Waffle iron. Number of waffles: 2 waffle(s), Waffle form: Rectangular, Product colour: Black. Power: 1000 W, AC input voltage: 220 - 240 V. Width: 271 mm, Depth: 201 mm, Height: 92 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.