PQI logo

PQI 16GB U176V USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4611
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name PQI 16GB U176V USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

16GB Traveling Disk U176V USB 3.0

Short summary description PQI 16GB U176V USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

PQI 16GB U176V, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 8.7 g, Black

Long summary description PQI 16GB U176V USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

PQI 16GB U176V. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 8.7 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.