Port Designs logo

Port Designs ROMA Red 33.8 cm (13.3") Ladies case

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8742
Info modified on:
19 Nov 2020, 13:37:05
Warranty:
2 Years
Long product name Port Designs ROMA Red 33.8 cm (13.3") Ladies case:

ROMA Red

Short summary description Port Designs ROMA Red 33.8 cm (13.3") Ladies case:

Port Designs ROMA Red, Ladies case, 33.8 cm (13.3"), 950 g

Long summary description Port Designs ROMA Red 33.8 cm (13.3") Ladies case:

Port Designs ROMA Red. Case type: Ladies case, Maximum screen size: 33.8 cm (13.3"). Weight: 950 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.