Port Designs logo

Port Designs Aspen 17'' 43.2 cm (17") Backpack case Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9351
Info modified on:
19 Nov 2020, 13:37:05
Warranty:
lifetime
Long product name Port Designs Aspen 17'' 43.2 cm (17") Backpack case Black:

Aspen 17''

Short summary description Port Designs Aspen 17'' 43.2 cm (17") Backpack case Black:

Port Designs Aspen 17'', Backpack case, 43.2 cm (17"), 1.18 kg

Long summary description Port Designs Aspen 17'' 43.2 cm (17") Backpack case Black:

Port Designs Aspen 17''. Case type: Backpack case, Maximum screen size: 43.2 cm (17"). Weight: 1.18 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.