Poly 500 PRO HC, Wired, Gaming, 20 - 20000 Hz, 258 g, Headset, Black
Poly 500 PRO HC. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 258 g. Product color: Black