Polar logo

Polar OH1 heart rate monitor Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32839
Info modified on:
14 Mar 2024, 19:44:46
Long product name Polar OH1 heart rate monitor Bluetooth Black:

6-LED optical heart rate, Bluetooth 4.0, Li-Po, 45mAh, 30m Water resistance

Short summary description Polar OH1 heart rate monitor Bluetooth Black:

Polar OH1, Bluetooth, Black, 30 m, Android, iOS, Built-in, 9.5 mm

Long summary description Polar OH1 heart rate monitor Bluetooth Black:

Polar OH1. Heart rate data transfer: Bluetooth, Product colour: Black, Waterproof up to: 30 m. Battery type: Built-in. Height: 9.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.