PocketBook logo

PocketBook Ultra e-book reader Touchscreen 4 GB Wi-Fi Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5884
Info modified on:
21 Oct 2022, 10:32:10
Long product name PocketBook Ultra e-book reader Touchscreen 4 GB Wi-Fi Grey:

Ultra - 6" E Ink Carta, 1024 x 758 pixels, 212 dpi, Li-Ion, 3,7V, 1500 mAh, 1GHz, 512МB, Flash 4GB, Micro USB, micro SD up, Wi-Fi (802.11 b/g/n), 175g

Short summary description PocketBook Ultra e-book reader Touchscreen 4 GB Wi-Fi Grey:

PocketBook Ultra, 15.2 cm (6"), E Ink, 1024 x 758 pixels, CHM, DjVu, DOC, DOCX, ePub, FB2, FB2.ZIP, HTML, MOBI, PDF, RTF, TCR, TXT, MP3, BMP, JPG, PNG, TIF

Long summary description PocketBook Ultra e-book reader Touchscreen 4 GB Wi-Fi Grey:

PocketBook Ultra. Display diagonal: 15.2 cm (6"), Technology: E Ink, Display resolution: 1024 x 758 pixels. Document formats supported: CHM, DjVu, DOC, DOCX, ePub, FB2, FB2.ZIP, HTML, MOBI, PDF, RTF, TCR, TXT, Audio formats supported: MP3, Image formats supported: BMP, JPG, PNG, TIF. Internal storage capacity: 4 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Processor frequency: 1000 MHz. USB connector type: Micro-USB, Headphone connectivity: 3.5 mm, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.