POC Crave Clarity sunglasses Rectangular Rectangle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4000
Info modified on:
11 Apr 2024, 12:12:52
Bullet Points POC Crave Clarity sunglasses Rectangular Rectangle:
  • - Complete UV protection (UV400)
  • - Clarity lens technology
  • - Rubber nosepiece and temples stay grippy even when wet
Long product name POC Crave Clarity sunglasses Rectangular Rectangle:

One size, Clarity lens technology, UV400, Rubber nosepiece

Short summary description POC Crave Clarity sunglasses Rectangular Rectangle:

POC Crave Clarity, Adult, Unisex, Rectangular, Rectangle, Half rim, Polyamide

Long summary description POC Crave Clarity sunglasses Rectangular Rectangle:

POC Crave Clarity. Consumer life stage: Adult, Gender: Unisex, Shape: Rectangular. Frame width: 143.73 mm, Temple length: 11.5 cm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.