PNY logo

PNY NVIDIA Quadro NVS 420 PCIE x16 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4641
Info modified on:
04 Apr 2019, 10:04:00
Long product name PNY NVIDIA Quadro NVS 420 PCIE x16 GDDR3:

NVIDIA Quadro NVS 420 PCIE x16, Bulk (only sold by carton of 10 cards)

Short summary description PNY NVIDIA Quadro NVS 420 PCIE x16 GDDR3:

PNY NVIDIA Quadro NVS 420 PCIE x16, NVS 420, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description PNY NVIDIA Quadro NVS 420 PCIE x16 GDDR3:

PNY NVIDIA Quadro NVS 420 PCIE x16. Graphics processor: NVS 420. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.