PNY logo

PNY GeForce™ GTX 275 PCI-E 896MB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3273
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name PNY GeForce™ GTX 275 PCI-E 896MB GDDR3:

GeForce™ GTX 275 PCI-E 896MB

Short summary description PNY GeForce™ GTX 275 PCI-E 896MB GDDR3:

PNY GeForce™ GTX 275 PCI-E 896MB, GDDR3, 448 bit, 2268 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description PNY GeForce™ GTX 275 PCI-E 896MB GDDR3:

PNY GeForce™ GTX 275 PCI-E 896MB. Processor frequency: 633 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2268 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.