PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2819
Info modified on:
22 Dec 2022, 02:27:19
Bullet Points PME JEM Nozzle:
  • - Ideal for shells, rosettes and decorations with many ridges. Also great to use with cream, mashed potato and choux pastry
  • - Dimensions:
  • - Tip diameter: 18 mm
  • - Base diameter: 36 mm
  • - Height: 52 mm
  • - No. of Points: 8
Long product name PME JEM Nozzle:

Large Open Star Savoy #3M, 36 x 52 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 1.8 cm, 36 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 1.8 cm, Width: 36 mm, Height: 52 mm. Package width: 65 mm, Package depth: 41 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.