PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2818
Info modified on:
22 Dec 2022, 02:26:56
Bullet Points PME JEM Nozzle:
  • - Ideal for piping leaves and poinsettias quickly and easily
  • - Dimensions:
  • - Tip: 5.5 x 6 mm
  • - Base diameter: 18 mm
  • - Height: 35 mm
Long product name PME JEM Nozzle:

Leaf / Poinsettia #352, 18 x 35 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 5.5 mm, 18 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 5.5 mm, Width: 18 mm, Height: 35 mm. Package width: 65 mm, Package depth: 20 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.