PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2817
Info modified on:
22 Dec 2022, 02:28:30
Bullet Points PME JEM Nozzle:
  • - Great for creating buttercream grass designs for your cakes and cupcakes
  • - Dimensions:
  • - tip diameter 2.5 mm
  • - base diameter 25 mm
  • - height 39.5 mm
Long product name PME JEM Nozzle:

Large Hair / Grass M/O Plain #235, 25 x 39.5 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 2.5 mm, 25 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 2.5 mm, Width: 25 mm, Height: 39.5 mm. Package width: 65 mm, Package depth: 41 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.