PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2811
Info modified on:
22 Dec 2022, 02:28:22
Bullet Points PME JEM Nozzle:
  • - Great for creating buttercream grass designs for your cakes and cupcakes
  • - Dimensions:
  • - tip diameter 2 mm
  • - base diameter 18 mm
  • - height 32 mm
Long product name PME JEM Nozzle:

Small Hair/Grass Multi-Opening Nozzle #233, 18 x 32 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 2 mm, 18 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 2 mm, Width: 18 mm, Height: 32 mm. Package width: 65 mm, Package depth: 20 mm, Package height: 91 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.