PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2749
Info modified on:
22 Dec 2022, 02:28:03
Bullet Points PME JEM Nozzle:
  • - Great to pipe three stars in a triangular design
  • - Dimensions:
  • - tip diameter 5 mm
  • - base diameter 31 mm
  • - height 42 mm
Long product name PME JEM Nozzle:

Triple Star Nozzle #2010, 31 x 42 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 5 mm, 31 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 5 mm, Width: 31 mm, Height: 42 mm. Package width: 65 mm, Package depth: 41 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.