PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2725
Info modified on:
22 Dec 2022, 02:28:17
Bullet Points PME JEM Nozzle:
  • - Ideal for star techniques, drop flowers, shells, rosettes and decorations with many ridges
  • - Dimensions:
  • - Tip diameter: 3 mm
  • - Base diameter: 18 mm
  • - Height: 34.5 mm
  • - No. of points: 5
Long product name PME JEM Nozzle:

Open Star #13, 18 x 34.5 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 3 mm, 18 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 3 mm, Width: 18 mm, Height: 34.5 mm. Package width: 65 mm, Package depth: 20 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.