PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2816
Info modified on:
22 Dec 2022, 02:27:31
Bullet Points PME JEM Nozzle:
  • - Great for creating large 3D roses
  • - Dimensions:
  • - tip 6.2 x 37.5 mm
  • - base diameter 54 mm
  • - height 64 mm
Long product name PME JEM Nozzle:

Giant Rose / Petal / Ruffle #127D, 54 x 64 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 6.2 mm, 54 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 6.2 mm, Width: 54 mm, Height: 64 mm. Package width: 65 mm, Package depth: 90 mm, Package height: 35 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.