PME JEM Nozzle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2850
Info modified on:
22 Dec 2022, 02:27:01
Bullet Points PME JEM Nozzle:
  • - Ideal for large 3D flowers like roses and blossoms, ruffles, bows and swags
  • - Dimensions:
  • - Tip: 17 x 4 mm
  • - Base diameter: 25 mm
  • - Height: 40.5 mm
Long product name PME JEM Nozzle:

Large Petal / Ruffle #123, 25 x 40.5 mm, Stainless Steel

Short summary description PME JEM Nozzle:

PME JEM Nozzle, Pastry decorating nozzle, Pastry decorating bag, Stainless steel, Stainless steel, 1.7 cm, 25 mm

Long summary description PME JEM Nozzle:

PME JEM Nozzle. Product type: Pastry decorating nozzle, Suitable for: Pastry decorating bag, Product colour: Stainless steel. Nozzle diameter: 1.7 cm, Width: 25 mm, Height: 40.5 mm. Package width: 65 mm, Package depth: 41 mm, Package height: 91 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.