Plustek logo

Plustek eScan A280 Enterprise ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80645
Info modified on:
14 Mar 2024, 19:25:02
Short summary description Plustek eScan A280 Enterprise ADF scanner 600 x 600 DPI A4 Black, White:

Plustek eScan A280 Enterprise, 216 x 356 mm, 600 x 600 DPI, 20 sec/page, 20 sec/page, 300000 pages, 50000 pages

Long summary description Plustek eScan A280 Enterprise ADF scanner 600 x 600 DPI A4 Black, White:

Plustek eScan A280 Enterprise. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Scan speed (b/w, low res, A4): 20 sec/page. Scanner type: ADF scanner, Product colour: Black, White, Display: LED. Sensor type: Dual CIS, Daily duty cycle (max): 2000 pages, Scan to: E-mail, FTP, SMB, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 40 - 157 g/m², Maximum scan area (ADF): 216 x 356 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.