Plugable Technologies logo

Plugable Technologies USB 2.0 Wireless N 802.11n 150 Mbps Nano WiFi Network Adapter (Realtek RTL8188EUS Chipset) Driverless Plug and Play for Windows

Data-sheet quality:
created/standardized by Icecat
Product views:
35325
Info modified on:
08 Oct 2024, 14:00:49
Short summary description Plugable Technologies USB 2.0 Wireless N 802.11n 150 Mbps Nano WiFi Network Adapter (Realtek RTL8188EUS Chipset) Driverless Plug and Play for Windows:

Plugable Technologies USB 2.0 Wireless N 802.11n 150 Mbps Nano WiFi Network Adapter (Realtek RTL8188EUS Chipset) Driverless Plug and Play for Windows, 2.4 GHz, 408 Mbit/s

Long summary description Plugable Technologies USB 2.0 Wireless N 802.11n 150 Mbps Nano WiFi Network Adapter (Realtek RTL8188EUS Chipset) Driverless Plug and Play for Windows:

Plugable Technologies USB 2.0 Wireless N 802.11n 150 Mbps Nano WiFi Network Adapter (Realtek RTL8188EUS Chipset) Driverless Plug and Play for Windows. 2.4 GHz, Maximum data transfer rate: 408 Mbit/s. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.