Platinet logo

Platinet OMNCPB laptop cooling pad 38.1 cm (15") 3000 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4454
Info modified on:
14 Mar 2024, 17:24:00
Short summary description Platinet OMNCPB laptop cooling pad 38.1 cm (15") 3000 RPM Black:

Platinet OMNCPB, 38.1 cm (15"), 1 pc(s), 3000 RPM, 30 cfm, 21 dB, Black

Long summary description Platinet OMNCPB laptop cooling pad 38.1 cm (15") 3000 RPM Black:

Platinet OMNCPB. Maximum screen size: 38.1 cm (15"), Number of built-in cooling fans: 1 pc(s), Rotational speed (max): 3000 RPM. Product colour: Black, Material: Plastic. Power consumption (max): 1.3 W, Current consumption: 260 mA. Dimensions (WxDxH): 285 x 270 x 38 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.