HEAVYCON ADVANCE for increased environmental requirements, sleeve housing B10, with bayonet locking, height 100 mm, with 1 x M25 thread, lateral cable outlet
Phoenix 1604311, Black, Aluminium, M25, IP65, IP67
Phoenix 1604311. Product colour: Black, Material: Aluminium, Connecting thread type: M25