Philips logo

Philips 8000 series XC8055/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Aqua colour, Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238282
Info modified on:
19 May 2025, 18:02:29
Short summary description Philips 8000 series XC8055/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Aqua colour, Black:

Philips 8000 series XC8055/01, Stick vacuum, Bagless, Aqua colour, Black, 0.6 L, Rectangular, Dry&wet

Long summary description Philips 8000 series XC8055/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.6 L Aqua colour, Black:

Philips 8000 series XC8055/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Aqua colour, Black. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 200 mm, Package depth: 320 mm, Package height: 750 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.