Philips logo

Philips 2000 series XB2042/01 vacuum 1,3 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71546
Info modified on:
07 Apr 2025, 19:23:39
Short summary description Philips 2000 series XB2042/01 vacuum 1,3 L Cylinder vacuum Dry 1800 W Bagless:

Philips 2000 series XB2042/01, 1800 W, Cylinder vacuum, Dry, Bagless, 1,3 L, Philips Super Clean Air

Long summary description Philips 2000 series XB2042/01 vacuum 1,3 L Cylinder vacuum Dry 1800 W Bagless:

Philips 2000 series XB2042/01. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,3 L. Vacuum cleaner air filtering: Philips Super Clean Air, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Peach, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.