Philips logo

Philips Streamium Wireless Music Station WAK3300/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39284
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Streamium Wireless Music Station WAK3300/12:

Philips Streamium Wireless Music Station WAK3300/12, Silver, FM, MP3, PCM, WMA, 32 MB, 64 - 320 Kbit/s, WPA

Long summary description Philips Streamium Wireless Music Station WAK3300/12:

Philips Streamium Wireless Music Station WAK3300/12. Product colour: Silver, Supported radio bands: FM, Audio formats supported: MP3, PCM, WMA. Internal memory: 32 MB. MP3 bit rates: 64 - 320 Kbit/s. Security algorithms: WPA. Power requirements: AC 100-240V, 50/60Hz, Power consumption (standby): 1 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.